Flexbar Machine Corporation PRO 3600 DIGITAL LEVEL 17630

Description
ELECTRONIC DIGITAL LEVELS 3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees) MADE IN U.S.A. PRO 3600 DIGITAL LEVEL with 0.01° Resolution and SPC output MAIN FEATURES: Advanced generation of very popular PRO 360. Additional Features: Instant LCD display with resolution of 0.01° up to ± 10°. PRO 3600 features SPC output and greater accuracy. SPECIFICATIONS: Measuring Range: 360° (4 x 90°) Resolution: 0.01° (0° to 10°) 0.10° (10° to 90°) Accuracy: 0-10° ± 0.05° 10-80°± 0.20° 80-90° ± 0.10° Repeatability: ±0.05° Cross Axis Error: Minimal Serial Port: Type: RS232 Connector: 10 Pin, Rectangular Size: 6.0" x 1.2" x 2.3" high Weight: 10.4oz.
Description
ELECTRONIC DIGITAL LEVELS 3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees) MADE IN U.S.A. PRO 3600 DIGITAL LEVEL with 0.01° Resolution and SPC output MAIN FEATURES: Advanced generation of very popular PRO 360. Additional Features: Instant LCD display with resolution of 0.01° up to ± 10°. PRO 3600 features SPC output and greater accuracy. SPECIFICATIONS: Measuring Range: 360° (4 x 90°) Resolution: 0.01° (0° to 10°) 0.10° (10° to 90°) Accuracy: 0-10° ± 0.05° 10-80°± 0.20° 80-90° ± 0.10° Repeatability: ±0.05° Cross Axis Error: Minimal Serial Port: Type: RS232 Connector: 10 Pin, Rectangular Size: 6.0" x 1.2" x 2.3" high Weight: 10.4oz.

Suppliers

Company
Product
Description
Supplier Links
PRO 3600 DIGITAL LEVEL - 17630 - Flexbar Machine Corporation
Islandia, NY, USA
PRO 3600 DIGITAL LEVEL
17630
PRO 3600 DIGITAL LEVEL 17630
ELECTRONIC DIGITAL LEVELS 3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees) MADE IN U.S.A. PRO 3600 DIGITAL LEVEL with 0.01° Resolution and SPC output MAIN FEATURES: Advanced generation of very popular PRO 360. Additional Features: Instant LCD display with resolution of 0.01° up to ± 10°. PRO 3600 features SPC output and greater accuracy. SPECIFICATIONS: Measuring Range: 360° (4 x 90°) Resolution: 0.01° (0° to 10°) 0.10° (10° to 90°) Accuracy: 0-10° ± 0.05° 10-80°± 0.20° 80-90° ± 0.10° Repeatability: ±0.05° Cross Axis Error: Minimal Serial Port: Type: RS232 Connector: 10 Pin, Rectangular Size: 6.0" x 1.2" x 2.3" high Weight: 10.4oz.

ELECTRONIC DIGITAL LEVELS

3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees)

MADE IN U.S.A.
PRO 3600 DIGITAL LEVEL with 0.01° Resolution and SPC output

MAIN FEATURES: Advanced generation of very popular PRO 360.

Additional Features:

  • Instant LCD display with resolution of 0.01° up to ± 10°.
  • PRO 3600 features SPC output and greater accuracy. SPECIFICATIONS:
  • Measuring Range: 360° (4 x 90°)
  • Resolution: 0.01° (0° to 10°)
  • 0.10° (10° to 90°)
  • Accuracy: 0-10° ± 0.05°
  • 10-80°± 0.20°
  • 80-90° ± 0.10°
  • Repeatability: ±0.05°
  • Cross Axis Error: Minimal
  • Serial Port:
  • Type: RS232
  • Connector: 10 Pin, Rectangular
  • Size: 6.0" x 1.2" x 2.3" high
  • Weight: 10.4oz.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Levels
Product Number 17630
Product Name PRO 3600 DIGITAL LEVEL
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654380 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Solid State Inclinometer - Electronic Slip Ball - Interface Displays & Controls
Specs
Level Type Clinometer or Inclinometer
Measuring Technology Mechanical
Reading Method / Display None -Non-graduated Gage
View Details