Flexbar Machine Corporation PRO 360 DIGITAL LEVEL 17629

Description
ELECTRONIC DIGITAL LEVELS 3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees) Made in U.S.A. PRO 360 DIGITAL LEVEL MAIN FEATURES: The PRO 360 is a revolutionary angle measuring tool. Multi-functional. Digital Level, 360° Protractor and Inclinometer. Instant LCD display of level, tilt, true vertical or any angle in between to highest accuracy, one tenth of a degree reading. Use Upside down, display reverses to right side up. Deviation from the true plane is measurable through full 360° (4x90°). Floating zero! Provides zero selection anywhere within its 360° range. Hold button freeze! Displays reading for convenient out of sight measurements. Reset plus Superset self-calibration modes. High-impact machined aluminum frame houses a rugged electronic sensor, custom circuitry and the liquid crystal display. Baseplate has V-groove for accurate registration on curved or cylindrical surfaces. Tapped #6-32 holes in baseplate for special mountings. Operates on standard 9V Alkaline battery for up to 500 hours of operation. Battery included. Low battery indicator. Automatic shutoff. Plastic case included. SPECIFICATIONS: Measuring Range: 360° (4 x 90°) Resolution: 0.1° Accuracy: ± 0.1° -level ±10° ± 0.1° -plumb ±10° ± 0.2° -max. error Repeatability: same as accuracy Cross Axis Error: <0.2° up to 20° Size: 6.0" x 1.2" x 2.3" high Weight: 10.2 oz.
Description
ELECTRONIC DIGITAL LEVELS 3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees) Made in U.S.A. PRO 360 DIGITAL LEVEL MAIN FEATURES: The PRO 360 is a revolutionary angle measuring tool. Multi-functional. Digital Level, 360° Protractor and Inclinometer. Instant LCD display of level, tilt, true vertical or any angle in between to highest accuracy, one tenth of a degree reading. Use Upside down, display reverses to right side up. Deviation from the true plane is measurable through full 360° (4x90°). Floating zero! Provides zero selection anywhere within its 360° range. Hold button freeze! Displays reading for convenient out of sight measurements. Reset plus Superset self-calibration modes. High-impact machined aluminum frame houses a rugged electronic sensor, custom circuitry and the liquid crystal display. Baseplate has V-groove for accurate registration on curved or cylindrical surfaces. Tapped #6-32 holes in baseplate for special mountings. Operates on standard 9V Alkaline battery for up to 500 hours of operation. Battery included. Low battery indicator. Automatic shutoff. Plastic case included. SPECIFICATIONS: Measuring Range: 360° (4 x 90°) Resolution: 0.1° Accuracy: ± 0.1° -level ±10° ± 0.1° -plumb ±10° ± 0.2° -max. error Repeatability: same as accuracy Cross Axis Error: <0.2° up to 20° Size: 6.0" x 1.2" x 2.3" high Weight: 10.2 oz.

Suppliers

Company
Product
Description
Supplier Links
PRO 360 DIGITAL LEVEL - 17629 - Flexbar Machine Corporation
Islandia, NY, USA
PRO 360 DIGITAL LEVEL
17629
PRO 360 DIGITAL LEVEL 17629
ELECTRONIC DIGITAL LEVELS 3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees) Made in U.S.A. PRO 360 DIGITAL LEVEL MAIN FEATURES: The PRO 360 is a revolutionary angle measuring tool. Multi-functional. Digital Level, 360° Protractor and Inclinometer. Instant LCD display of level, tilt, true vertical or any angle in between to highest accuracy, one tenth of a degree reading. Use Upside down, display reverses to right side up. Deviation from the true plane is measurable through full 360° (4x90°). Floating zero! Provides zero selection anywhere within its 360° range. Hold button freeze! Displays reading for convenient out of sight measurements. Reset plus Superset self-calibration modes. High-impact machined aluminum frame houses a rugged electronic sensor, custom circuitry and the liquid crystal display. Baseplate has V-groove for accurate registration on curved or cylindrical surfaces. Tapped #6-32 holes in baseplate for special mountings. Operates on standard 9V Alkaline battery for up to 500 hours of operation. Battery included. Low battery indicator. Automatic shutoff. Plastic case included. SPECIFICATIONS: Measuring Range: 360° (4 x 90°) Resolution: 0.1° Accuracy: ± 0.1° -level ±10° ± 0.1° -plumb ±10° ± 0.2° -max. error Repeatability: same as accuracy Cross Axis Error: <0.2° up to 20° Size: 6.0" x 1.2" x 2.3" high Weight: 10.2 oz.

ELECTRONIC DIGITAL LEVELS

3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees)

Made in U.S.A.
PRO 360 DIGITAL LEVEL

MAIN FEATURES:

  • The PRO 360 is a revolutionary angle measuring tool.
  • Multi-functional. Digital Level, 360° Protractor and Inclinometer.
  • Instant LCD display of level, tilt, true vertical or any angle in between to highest accuracy, one tenth of a degree reading.
  • Use Upside down, display reverses to right side up.
  • Deviation from the true plane is measurable through full 360° (4x90°).
  • Floating zero! Provides zero selection anywhere within its 360° range.
  • Hold button freeze! Displays reading for convenient out of sight measurements.
  • Reset plus Superset self-calibration modes.
  • High-impact machined aluminum frame houses a rugged electronic sensor, custom circuitry and the liquid crystal display.
  • Baseplate has V-groove for accurate registration on curved or cylindrical surfaces.
  • Tapped #6-32 holes in baseplate for special mountings.
  • Operates on standard 9V Alkaline battery for up to 500 hours of operation. Battery included.
  • Low battery indicator. Automatic shutoff.
  • Plastic case included. SPECIFICATIONS: Measuring Range: 360° (4 x 90°) Resolution: 0.1° Accuracy: ± 0.1° -level ±10° ± 0.1° -plumb ±10° ± 0.2° -max. error Repeatability: same as accuracy Cross Axis Error: <0.2° up to 20° Size: 6.0" x 1.2" x 2.3" high Weight: 10.2 oz.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Levels
Product Number 17629
Product Name PRO 360 DIGITAL LEVEL
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654350 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Specs
Level Type Circular or Bull's Eye Level
View Details
Spirit Level - 932-9RE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Level Type Beam or Torpedo
View Details