DigiPas Technologies Inc. 2-Axis Vertical Precision Digital Level

Description
Specification Measuring range: 90.000° ~ ±5.000° dual-axis Measurement Resolution Table: Vertical Stroke Length (mm) Resolution 50 1µm / 50mm 100 2µm / 100mm 150 3µm / 150mm 300 5µm / 300mm 400 7µm / 400mm 500 9µm / 500mm 800 14µm / 800mm 1,000 17µm / 1,000mm Measurement Accuracy: ±6um/150mm or ±35um/1,000mm stroke length at (90.000°±0.500°) ±12um/150mm or ±70um/1,000mm stroke length at other angles Repeatability: 0.001° (0.02mm/M or 0.0002in/ft) Measurement Speed: ≤5 Sec. Display: LED Display Power Supply: 2 x AA 1.5V Batteries/USB Material: PC ABS/ Zinc Alloy Bluetooth range: approx. 50ft. Operating temperature range: 10°F to 120°F or -10°C to +50°C Storage Temperature: -20°C to +60°C Dimension (mm): 149 x 51 x 40 Nett Weight (Aprrox.): 0.5Kg Device Features MODE Switch angle display between X & Y Axis ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. "Digi-Pas Smart Level" APP (SMARTPHONE/TABLET) Users may fully utilize Bluetooth mobile features for wireless levelling/alignment activities. One App is FREE to be redeemed for each purchase. Additional PAID Apps can be purchased from Apple and Google Stores. Each App works with the designated smartphone/tablet. Each App can connect with any device DWL1900XY (no restriction). Applications Digi-Pas® DWL-1900XY VERTICAL Level is used in conjunction with DWL1500XY HORIZONTAL Level as an EFFECTIVE & FAST ALIGNING and CHECKING method REPLACING the Old-fashioned way of using FRAME vial level with a Dial-Gauge on inspection for CNC machines and Coordinate Measurement equipment VERTICAL spindle shaft on: (1) Straightness of Z-Axis motion, (2) Squareness of the Z-axis motion to the Y-axis Motion, (3) Parallelism of the spindle axis to the Z-axis motion, (4) Squareness of the table surface to the Z-Axis motion and other checking points in accordance to ISO 10791-2 & JIS B 6336-2 for Geometric test standards for CNC machines and Coordinate Measurement equipment comprising a vertical spindle shaft (vertical Z-axis) with respect to the surface plan of work-table. Digi-Pas® 2-Axis precision VERTICAL digital level simultaneous display of two-dimension plane angles, effectively simplifying and resolving the hurdles of taking a vertical plane (Z-AXIS) angle 'one axis at a time' iteration (tedious & time-consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-measurem ent, perpendicular profiling and precision 3-Dimentional alignment tasks. Digi-Pas® 2-axis precision VERTICAL digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking vertical plane (Z-AXIS) angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-structur ed FRAME levels to conduct vertical Z-AXIS plane PERPENDICULAR to HORIZONTAL plane (X&Y axis), angle measurement, perpendicular profiling and precision 3-Dimentional alignment tasks. Precision parts/components machining require continuous quality assurance and to control production yield, reduce scraps and thus cost. Setting up of VERTICAL MILLING HEAD against HORIZONTAL work-piece is critical to dimensional accuracy of finished machined parts/components. Digi-Pas® DWL-1900XY enables production team to effectively evaluate each CNC machine VERTICAL Z-axis (Zx & Zy)against HORIZONTAL X&Y axis of work-table surface PERPENDICULARITY (when used in conjunction with DWL1500XY) and providing perpendicularity 3-Dimensional information SIMULTANEOUSLY in real-time on smartphone or tablet. The simultaneous display for dual-axis feature of Digi-Pas® DWL-1900XY master machinist digital level speeding up alignment procedures and reducing training level for new operators to reliably achieve precise perpendicularity results. Operator does not need to meticulously taking readings in both directions over and again as experienced with traditional single-axis FRAME levelers. Digi-Pas® DWL-1900XY 2-Axis model is used for Vision Measurement Equipment installation & setup. Levelling & checking equipment's positional Stability for high quality sharp image capturing & measurement. Digi-Pas® DWL-1900XY is used for aligning precision fixtures. Absolute Z-axis vertical plane and positional accuracy are required in meeting tight tolerance for highest quality in many manufacturing processes within semiconductor wafer foundries. Digi-Pas® DWL-1900XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance. Digi-Pas® DWL-1900XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful tool in aids for rail lines realignment, repair and construction of a new rail line. Accurate rail tracks longitudinal profile levelling and transversal alignment lead to enhanced safety standard for high speed railway operation.
Datasheet
Description
Specification Measuring range: 90.000° ~ ±5.000° dual-axis Measurement Resolution Table: Vertical Stroke Length (mm) Resolution 50 1µm / 50mm 100 2µm / 100mm 150 3µm / 150mm 300 5µm / 300mm 400 7µm / 400mm 500 9µm / 500mm 800 14µm / 800mm 1,000 17µm / 1,000mm Measurement Accuracy: ±6um/150mm or ±35um/1,000mm stroke length at (90.000°±0.500°) ±12um/150mm or ±70um/1,000mm stroke length at other angles Repeatability: 0.001° (0.02mm/M or 0.0002in/ft) Measurement Speed: ≤5 Sec. Display: LED Display Power Supply: 2 x AA 1.5V Batteries/USB Material: PC ABS/ Zinc Alloy Bluetooth range: approx. 50ft. Operating temperature range: 10°F to 120°F or -10°C to +50°C Storage Temperature: -20°C to +60°C Dimension (mm): 149 x 51 x 40 Nett Weight (Aprrox.): 0.5Kg Device Features MODE Switch angle display between X & Y Axis ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. "Digi-Pas Smart Level" APP (SMARTPHONE/TABLET) Users may fully utilize Bluetooth mobile features for wireless levelling/alignment activities. One App is FREE to be redeemed for each purchase. Additional PAID Apps can be purchased from Apple and Google Stores. Each App works with the designated smartphone/tablet. Each App can connect with any device DWL1900XY (no restriction). Applications Digi-Pas® DWL-1900XY VERTICAL Level is used in conjunction with DWL1500XY HORIZONTAL Level as an EFFECTIVE & FAST ALIGNING and CHECKING method REPLACING the Old-fashioned way of using FRAME vial level with a Dial-Gauge on inspection for CNC machines and Coordinate Measurement equipment VERTICAL spindle shaft on: (1) Straightness of Z-Axis motion, (2) Squareness of the Z-axis motion to the Y-axis Motion, (3) Parallelism of the spindle axis to the Z-axis motion, (4) Squareness of the table surface to the Z-Axis motion and other checking points in accordance to ISO 10791-2 & JIS B 6336-2 for Geometric test standards for CNC machines and Coordinate Measurement equipment comprising a vertical spindle shaft (vertical Z-axis) with respect to the surface plan of work-table. Digi-Pas® 2-Axis precision VERTICAL digital level simultaneous display of two-dimension plane angles, effectively simplifying and resolving the hurdles of taking a vertical plane (Z-AXIS) angle 'one axis at a time' iteration (tedious & time-consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-measurem ent, perpendicular profiling and precision 3-Dimentional alignment tasks. Digi-Pas® 2-axis precision VERTICAL digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking vertical plane (Z-AXIS) angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-structur ed FRAME levels to conduct vertical Z-AXIS plane PERPENDICULAR to HORIZONTAL plane (X&Y axis), angle measurement, perpendicular profiling and precision 3-Dimentional alignment tasks. Precision parts/components machining require continuous quality assurance and to control production yield, reduce scraps and thus cost. Setting up of VERTICAL MILLING HEAD against HORIZONTAL work-piece is critical to dimensional accuracy of finished machined parts/components. Digi-Pas® DWL-1900XY enables production team to effectively evaluate each CNC machine VERTICAL Z-axis (Zx & Zy)against HORIZONTAL X&Y axis of work-table surface PERPENDICULARITY (when used in conjunction with DWL1500XY) and providing perpendicularity 3-Dimensional information SIMULTANEOUSLY in real-time on smartphone or tablet. The simultaneous display for dual-axis feature of Digi-Pas® DWL-1900XY master machinist digital level speeding up alignment procedures and reducing training level for new operators to reliably achieve precise perpendicularity results. Operator does not need to meticulously taking readings in both directions over and again as experienced with traditional single-axis FRAME levelers. Digi-Pas® DWL-1900XY 2-Axis model is used for Vision Measurement Equipment installation & setup. Levelling & checking equipment's positional Stability for high quality sharp image capturing & measurement. Digi-Pas® DWL-1900XY is used for aligning precision fixtures. Absolute Z-axis vertical plane and positional accuracy are required in meeting tight tolerance for highest quality in many manufacturing processes within semiconductor wafer foundries. Digi-Pas® DWL-1900XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance. Digi-Pas® DWL-1900XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful tool in aids for rail lines realignment, repair and construction of a new rail line. Accurate rail tracks longitudinal profile levelling and transversal alignment lead to enhanced safety standard for high speed railway operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Axis Vertical Precision Digital Level -  - DigiPas Technologies Inc.
Irvine, CA, United States
2-Axis Vertical Precision Digital Level
2-Axis Vertical Precision Digital Level
Specification Measuring range: 90.000° ~ ±5.000° dual-axis Measurement Resolution Table: Vertical Stroke Length (mm) Resolution 50 1µm / 50mm 100 2µm / 100mm 150 3µm / 150mm 300 5µm / 300mm 400 7µm / 400mm 500 9µm / 500mm 800 14µm / 800mm 1,000 17µm / 1,000mm Measurement Accuracy: ±6um/150mm or ±35um/1,000mm stroke length at (90.000°±0.500°) ±12um/150mm or ±70um/1,000mm stroke length at other angles Repeatability: 0.001° (0.02mm/M or 0.0002in/ft) Measurement Speed: ≤5 Sec. Display: LED Display Power Supply: 2 x AA 1.5V Batteries/USB Material: PC ABS/ Zinc Alloy Bluetooth range: approx. 50ft. Operating temperature range: 10°F to 120°F or -10°C to +50°C Storage Temperature: -20°C to +60°C Dimension (mm): 149 x 51 x 40 Nett Weight (Aprrox.): 0.5Kg Device Features MODE Switch angle display between X & Y Axis ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. "Digi-Pas Smart Level" APP (SMARTPHONE/TABLET) Users may fully utilize Bluetooth mobile features for wireless levelling/alignment activities. One App is FREE to be redeemed for each purchase. Additional PAID Apps can be purchased from Apple and Google Stores. Each App works with the designated smartphone/tablet. Each App can connect with any device DWL1900XY (no restriction). Applications Digi-Pas® DWL-1900XY VERTICAL Level is used in conjunction with DWL1500XY HORIZONTAL Level as an EFFECTIVE & FAST ALIGNING and CHECKING method REPLACING the Old-fashioned way of using FRAME vial level with a Dial-Gauge on inspection for CNC machines and Coordinate Measurement equipment VERTICAL spindle shaft on: (1) Straightness of Z-Axis motion, (2) Squareness of the Z-axis motion to the Y-axis Motion, (3) Parallelism of the spindle axis to the Z-axis motion, (4) Squareness of the table surface to the Z-Axis motion and other checking points in accordance to ISO 10791-2 & JIS B 6336-2 for Geometric test standards for CNC machines and Coordinate Measurement equipment comprising a vertical spindle shaft (vertical Z-axis) with respect to the surface plan of work-table. Digi-Pas® 2-Axis precision VERTICAL digital level simultaneous display of two-dimension plane angles, effectively simplifying and resolving the hurdles of taking a vertical plane (Z-AXIS) angle 'one axis at a time' iteration (tedious & time-consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-measurem ent, perpendicular profiling and precision 3-Dimentional alignment tasks. Digi-Pas® 2-axis precision VERTICAL digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking vertical plane (Z-AXIS) angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-structur ed FRAME levels to conduct vertical Z-AXIS plane PERPENDICULAR to HORIZONTAL plane (X&Y axis), angle measurement, perpendicular profiling and precision 3-Dimentional alignment tasks. Precision parts/components machining require continuous quality assurance and to control production yield, reduce scraps and thus cost. Setting up of VERTICAL MILLING HEAD against HORIZONTAL work-piece is critical to dimensional accuracy of finished machined parts/components. Digi-Pas® DWL-1900XY enables production team to effectively evaluate each CNC machine VERTICAL Z-axis (Zx & Zy)against HORIZONTAL X&Y axis of work-table surface PERPENDICULARITY (when used in conjunction with DWL1500XY) and providing perpendicularity 3-Dimensional information SIMULTANEOUSLY in real-time on smartphone or tablet. The simultaneous display for dual-axis feature of Digi-Pas® DWL-1900XY master machinist digital level speeding up alignment procedures and reducing training level for new operators to reliably achieve precise perpendicularity results. Operator does not need to meticulously taking readings in both directions over and again as experienced with traditional single-axis FRAME levelers. Digi-Pas® DWL-1900XY 2-Axis model is used for Vision Measurement Equipment installation & setup. Levelling & checking equipment's positional Stability for high quality sharp image capturing & measurement. Digi-Pas® DWL-1900XY is used for aligning precision fixtures. Absolute Z-axis vertical plane and positional accuracy are required in meeting tight tolerance for highest quality in many manufacturing processes within semiconductor wafer foundries. Digi-Pas® DWL-1900XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance. Digi-Pas® DWL-1900XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful tool in aids for rail lines realignment, repair and construction of a new rail line. Accurate rail tracks longitudinal profile levelling and transversal alignment lead to enhanced safety standard for high speed railway operation.

Specification


  • Measuring range: 90.000° ~ ±5.000° dual-axis
  • Measurement Resolution Table: Vertical Stroke Length (mm) Resolution
    50 1µm / 50mm
    100 2µm / 100mm
    150 3µm / 150mm
    300 5µm / 300mm
    400 7µm / 400mm
    500 9µm / 500mm
    800 14µm / 800mm
    1,000 17µm / 1,000mm
  • Measurement Accuracy:
    ±6um/150mm or ±35um/1,000mm stroke length at (90.000°±0.500°)
    ±12um/150mm or ±70um/1,000mm stroke length at other angles
  • Repeatability: 0.001° (0.02mm/M or 0.0002in/ft)
  • Measurement Speed: ≤5 Sec.
  • Display: LED Display
  • Power Supply: 2 x AA 1.5V Batteries/USB
  • Material: PC ABS/ Zinc Alloy
  • Bluetooth range: approx. 50ft.
  • Operating temperature range: 10°F to 120°F or -10°C to +50°C
  • Storage Temperature: -20°C to +60°C
  • Dimension (mm): 149 x 51 x 40
  • Nett Weight (Aprrox.): 0.5Kg

Device Features


  • MODE Switch angle display between X & Y Axis
  • ALTERNATE ZERO SETTING Enable user to measure relative angles at a common plane with respect to a reference angle. The reference angle can be set using alternate zero feature
  • ABSOLUTE LEVEL SETTING Enables user to perform absolute symmetry readings for both "front" & "reverse" (180 degrees) positions of any measurement angle.
  • USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy.
  • "Digi-Pas Smart Level" APP (SMARTPHONE/TABLET) Users may fully utilize Bluetooth mobile features for wireless levelling/alignment activities. One App is FREE to be redeemed for each purchase. Additional PAID Apps can be purchased from Apple and Google Stores. Each App works with the designated smartphone/tablet. Each App can connect with any device DWL1900XY (no restriction).

Applications


  • Digi-Pas® DWL-1900XY VERTICAL Level is used in conjunction with DWL1500XY HORIZONTAL Level as an EFFECTIVE & FAST ALIGNING and CHECKING method REPLACING the Old-fashioned way of using FRAME vial level with a Dial-Gauge on inspection for CNC machines and Coordinate Measurement equipment VERTICAL spindle shaft on:
    (1) Straightness of Z-Axis motion,
    (2) Squareness of the Z-axis motion to the Y-axis Motion,
    (3) Parallelism of the spindle axis to the Z-axis motion,
    (4) Squareness of the table surface to the Z-Axis motion
    and other checking points in accordance to ISO 10791-2 & JIS B 6336-2 for Geometric test standards for CNC machines and Coordinate Measurement equipment comprising a vertical spindle shaft (vertical Z-axis) with respect to the surface plan of work-table.
  • Digi-Pas® 2-Axis precision VERTICAL digital level simultaneous display of two-dimension plane angles, effectively simplifying and resolving the hurdles of taking a vertical plane (Z-AXIS) angle 'one axis at a time' iteration (tedious & time-consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-measurement, perpendicular profiling and precision 3-Dimentional alignment tasks.
  • Digi-Pas® 2-axis precision VERTICAL digital level simultaneous displays of two-dimensional plane angles, effectively simplifying and resolve the hurdles of taking vertical plane (Z-AXIS) angles 'one axis at a time' iteration (tedious & time consuming task of trial-and-error) experienced when using those outdated single-axis 'bubble' or traditional rectangular-structured FRAME levels to conduct vertical Z-AXIS plane PERPENDICULAR to HORIZONTAL plane (X&Y axis), angle measurement, perpendicular profiling and precision 3-Dimentional alignment tasks.
  • Precision parts/components machining require continuous quality assurance and to control production yield, reduce scraps and thus cost. Setting up of VERTICAL MILLING HEAD against HORIZONTAL work-piece is critical to dimensional accuracy of finished machined parts/components. Digi-Pas® DWL-1900XY enables production team to effectively evaluate each CNC machine VERTICAL Z-axis (Zx & Zy)against HORIZONTAL X&Y axis of work-table surface PERPENDICULARITY (when used in conjunction with DWL1500XY) and providing perpendicularity 3-Dimensional information SIMULTANEOUSLY in real-time on smartphone or tablet.
  • The simultaneous display for dual-axis feature of Digi-Pas® DWL-1900XY master machinist digital level speeding up alignment procedures and reducing training level for new operators to reliably achieve precise perpendicularity results. Operator does not need to meticulously taking readings in both directions over and again as experienced with traditional single-axis FRAME levelers.
  • Digi-Pas® DWL-1900XY 2-Axis model is used for Vision Measurement Equipment installation & setup. Levelling & checking equipment's positional Stability for high quality sharp image capturing & measurement.
  • Digi-Pas® DWL-1900XY is used for aligning precision fixtures. Absolute Z-axis vertical plane and positional accuracy are required in meeting tight tolerance for highest quality in many manufacturing processes within semiconductor wafer foundries.
  • Digi-Pas® DWL-1900XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance.
  • Digi-Pas® DWL-1900XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful tool in aids for rail lines realignment, repair and construction of a new rail line. Accurate rail tracks longitudinal profile levelling and transversal alignment lead to enhanced safety standard for high speed railway operation.
Supplier's Site Datasheet

Technical Specifications

  DigiPas Technologies Inc.
Product Category Levels
Product Name 2-Axis Vertical Precision Digital Level
Measuring Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654360 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level; Beam or Torpedo
Angular Range 45 degrees
Length 24 inch (610 mm)
View Details
Heavy Duty Digital Level -  - DigiPas Technologies Inc.
DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 0.0 to 90 degrees
Angular Resolution 0.0500 degrees
View Details