Flexbar Machine Corporation MICROBORESCOPE,FLEXIBLE,24",.66 DIAM 15956

Description
FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes:Semi-Rigid & Flexible Models from .050" dia. to .100" dia. High-Resolution Flexible Microborescope Flexible Microborescope is direct viewing only. SPECIFICATIONS: Shaft Construction: flexible Outside Dia.: .66" Length: 24" Field of View: 50 degrees This Model includes portable battery handle and heavy duty carrying case. Model No. 15956, Flexible Microborescope.
Description
FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes:Semi-Rigid & Flexible Models from .050" dia. to .100" dia. High-Resolution Flexible Microborescope Flexible Microborescope is direct viewing only. SPECIFICATIONS: Shaft Construction: flexible Outside Dia.: .66" Length: 24" Field of View: 50 degrees This Model includes portable battery handle and heavy duty carrying case. Model No. 15956, Flexible Microborescope.

Suppliers

Company
Product
Description
Supplier Links
MICROBORESCOPE,FLEXIBLE,24
Islandia, NY, USA
MICROBORESCOPE,FLEXIBLE,24",.66 DIAM
15956
MICROBORESCOPE,FLEXIBLE,24",.66 DIAM 15956
FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes:Semi-Rigid & Flexible Models from .050" dia. to .100" dia. High-Resolution Flexible Microborescope Flexible Microborescope is direct viewing only. SPECIFICATIONS: Shaft Construction: flexible Outside Dia.: .66" Length: 24" Field of View: 50 degrees This Model includes portable battery handle and heavy duty carrying case. Model No. 15956, Flexible Microborescope.

FLEXBAR FIBEROPTIC MICROBORESCOPES

Made in U.S.A.

Provide High Resolution Image Of Critical Components Through Very Small Access Holes:Semi-Rigid & Flexible Models from .050" dia. to .100" dia.

High-Resolution Flexible Microborescope

Flexible Microborescope is direct viewing only.

SPECIFICATIONS:

  • Shaft Construction: flexible
  • Outside Dia.: .66"
  • Length: 24"
  • Field of View: 50 degrees This Model includes portable battery handle and heavy duty carrying case. Model No. 15956, Flexible Microborescope.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 15956
Product Name MICROBORESCOPE,FLEXIBLE,24",.66 DIAM
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Standard Rigid Borescope - R100-095-090-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Side
Features Video (optional feature); Camera Mount
View Details
Borescope - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
View Details
Fiberscopes - Buy or Rent - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details