Flexbar Machine Corporation OptiView 7" Rigid Borescope 15735

Description
OptiView Rigid Borescope Features: This borescope's portable, rugged design enables user to view critical components in high resolution through access holes as small as .160” (4mm). The OptiView rigid borescope utilizes a high intensity tungsten halogen light source operated by 2 AA batteries. Built-in light source affords user extreme versatility anywhere in the shop.OptiView Rigid Borescope Specifications: Working Length: 7” Overall Length: 9” Diameter: .160” (4mm) Field of View: 65° Wide Angle Model No. 15735, OptiView 7" Rigid Borescope. Complete with battery light handle, 2AA batteries and hard plastic carry case.
Description
OptiView Rigid Borescope Features: This borescope's portable, rugged design enables user to view critical components in high resolution through access holes as small as .160” (4mm). The OptiView rigid borescope utilizes a high intensity tungsten halogen light source operated by 2 AA batteries. Built-in light source affords user extreme versatility anywhere in the shop.OptiView Rigid Borescope Specifications: Working Length: 7” Overall Length: 9” Diameter: .160” (4mm) Field of View: 65° Wide Angle Model No. 15735, OptiView 7" Rigid Borescope. Complete with battery light handle, 2AA batteries and hard plastic carry case.

Suppliers

Company
Product
Description
Supplier Links
OptiView 7
Islandia, NY, USA
OptiView 7" Rigid Borescope
15735
OptiView 7" Rigid Borescope 15735
OptiView Rigid Borescope Features: This borescope's portable, rugged design enables user to view critical components in high resolution through access holes as small as .160” (4mm). The OptiView rigid borescope utilizes a high intensity tungsten halogen light source operated by 2 AA batteries. Built-in light source affords user extreme versatility anywhere in the shop.OptiView Rigid Borescope Specifications: Working Length: 7” Overall Length: 9” Diameter: .160” (4mm) Field of View: 65° Wide Angle Model No. 15735, OptiView 7" Rigid Borescope. Complete with battery light handle, 2AA batteries and hard plastic carry case.

OptiView Rigid Borescope Features:

  • This borescope's portable, rugged design enables user to view critical components in high resolution through access holes as small as .160” (4mm).
  • The OptiView rigid borescope utilizes a high intensity tungsten halogen light source operated by 2 AA batteries.
  • Built-in light source affords user extreme versatility anywhere in the shop.OptiView Rigid Borescope Specifications:
  • Working Length: 7”
  • Overall Length: 9”
  • Diameter: .160” (4mm)
  • Field of View: 65° Wide Angle Model No. 15735, OptiView 7" Rigid Borescope. Complete with battery light handle, 2AA batteries and hard plastic carry case.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 15735
Product Name OptiView 7" Rigid Borescope
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Standard Rigid Borescope - R060-063-045-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique
Features Video (optional feature); Camera Mount
View Details