Flexbar Machine Corporation 0 Degree Borescope, 4mm x 7" 15673

Description
Flexbar Rigid Borescope, 0 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15673, 0 Degree Borescope Diameter: 4mm (.160") Length: 7" Field of View: 0 degree
Description
Flexbar Rigid Borescope, 0 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15673, 0 Degree Borescope Diameter: 4mm (.160") Length: 7" Field of View: 0 degree

Suppliers

Company
Product
Description
Supplier Links
0 Degree Borescope, 4mm x 7
Islandia, NY, USA
0 Degree Borescope, 4mm x 7"
15673
0 Degree Borescope, 4mm x 7" 15673
Flexbar Rigid Borescope, 0 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15673, 0 Degree Borescope Diameter: 4mm (.160") Length: 7" Field of View: 0 degree

Flexbar Rigid Borescope, 0 Degree

Features superb quality optics which provide clear, bright images for any standard industrial application.

Ideal for use with Flexbar Video Borescope Systems.

Main Features:

  • Probe tubing is stainless steel for extra durability.
  • Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage.
  • Integral cool fiberoptic lighting provides bright and even lighting.
  • Wide angle field of view for direct and lateral viewing.
  • Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15673, 0 Degree Borescope
  • Diameter: 4mm (.160")
  • Length: 7"
  • Field of View: 0 degree
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 15673
Product Name 0 Degree Borescope, 4mm x 7"
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Rigid Borescope - PCE-RS 27 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Rigid
Viewing Angle Direct
Diameter 2.7 mm (0.1063 inch)
View Details
Video Inspection Borescope - Boreseye - Danatronics Corporation
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.9 to 5.5 mm (0.1535 to 0.2165 inch)
View Details