Flexbar Machine Corporation 8MM x 7" 90 Degree Borescope 15684

Description
FLEXBAR SHARP-VIEW™ RIGID BORESCOPES & MICROBORESCOPES Featuring Superb Quality Optics Which Provide Clear, Bright Images For Any Standard Industrial Application. IDEAL FOR USE WITH FLEXBAR VIDEO BORESCOPE SYSTEMS MAIN FEATURES: Probe tubing is stainless steel for extra durability Eyepiece is standard 32mm...accepts Flexbar C-mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handles
Description
FLEXBAR SHARP-VIEW™ RIGID BORESCOPES & MICROBORESCOPES Featuring Superb Quality Optics Which Provide Clear, Bright Images For Any Standard Industrial Application. IDEAL FOR USE WITH FLEXBAR VIDEO BORESCOPE SYSTEMS MAIN FEATURES: Probe tubing is stainless steel for extra durability Eyepiece is standard 32mm...accepts Flexbar C-mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handles

Suppliers

Company
Product
Description
Supplier Links
8MM x 7
Islandia, NY, USA
8MM x 7" 90 Degree Borescope
15684
8MM x 7" 90 Degree Borescope 15684
FLEXBAR SHARP-VIEW™ RIGID BORESCOPES & MICROBORESCOPES Featuring Superb Quality Optics Which Provide Clear, Bright Images For Any Standard Industrial Application. IDEAL FOR USE WITH FLEXBAR VIDEO BORESCOPE SYSTEMS MAIN FEATURES: Probe tubing is stainless steel for extra durability Eyepiece is standard 32mm...accepts Flexbar C-mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handles

FLEXBAR SHARP-VIEW™ RIGID BORESCOPES & MICROBORESCOPES

Featuring Superb Quality Optics Which Provide Clear, Bright Images For Any Standard Industrial Application.
IDEAL FOR USE WITH FLEXBAR VIDEO BORESCOPE SYSTEMS

MAIN FEATURES:

  • Probe tubing is stainless steel for extra durability
  • Eyepiece is standard 32mm...accepts Flexbar C-mount coupler No. 13285 for video system usage.
  • Integral cool fiberoptic lighting provides bright and even lighting.
  • Wide angle field of view for direct and lateral viewing.
  • Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handles
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 15684
Product Name 8MM x 7" 90 Degree Borescope
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Ultra-thin Video Borescope - IPLEX TX II - Evident Scientific
Specs
Flexibility Flexible; Rigid
Diameter 2.2 mm (0.0866 inch)
Working Length 0.1800 to 1.2 m (0.1969 to 1.31 yd)
View Details