Flexbar Machine Corporation 0 Degree Borescope Wide Angle, 4mm x 7" 15674

Description
Flexbar Rigid Borescope, 0 Degree Wide Angle Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15674, 0 Degree Borescope, Wide Angle Diameter: 4mm (.160") Length: 7" Field of View: 0 degree wide angle
Description
Flexbar Rigid Borescope, 0 Degree Wide Angle Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15674, 0 Degree Borescope, Wide Angle Diameter: 4mm (.160") Length: 7" Field of View: 0 degree wide angle

Suppliers

Company
Product
Description
Supplier Links
0 Degree Borescope Wide Angle, 4mm x 7
Islandia, NY, USA
0 Degree Borescope Wide Angle, 4mm x 7"
15674
0 Degree Borescope Wide Angle, 4mm x 7" 15674
Flexbar Rigid Borescope, 0 Degree Wide Angle Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe tubing is stainless steel for extra durability. Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage. Integral cool fiberoptic lighting provides bright and even lighting. Wide angle field of view for direct and lateral viewing. Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15674, 0 Degree Borescope, Wide Angle Diameter: 4mm (.160") Length: 7" Field of View: 0 degree wide angle

Flexbar Rigid Borescope, 0 Degree Wide Angle

Features superb quality optics which provide clear, bright images for any standard industrial application.

Ideal for use with Flexbar Video Borescope Systems.

Main Features:

  • Probe tubing is stainless steel for extra durability.
  • Eyepiece is standard 32mm...accepts Flexbar C-Mount coupler No. 13285 for video system usage.
  • Integral cool fiberoptic lighting provides bright and even lighting.
  • Wide angle field of view for direct and lateral viewing.
  • Light guide post connects with Flexbar light guide (No. 13283) for use with Flexbar Lightsource or optional Flexbar portable light handle. Model No. 15674, 0 Degree Borescope, Wide Angle
  • Diameter: 4mm (.160")
  • Length: 7"
  • Field of View: 0 degree wide angle
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 15674
Product Name 0 Degree Borescope Wide Angle, 4mm x 7"
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Aeroengine Borescope - R100-017-090-35 - Evident Scientific
Specs
Flexibility Rigid
View Details
Video Boroscope - BS-150 - REED-Direct
Specs
Flexibility Flexible
Diameter 17 mm (0.6693 inch)
Working Length 1 m (1.09 yd)
View Details