First Sensor AG InGaAs Detector 3001212

Description
First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution. Features: High sensitivity up to 1700 nm Low dark current Active sensor area between 0.7 and 7 mm²
Datasheet
Description
First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution. Features: High sensitivity up to 1700 nm Low dark current Active sensor area between 0.7 and 7 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
InGaAs Detector - 3001212 - First Sensor AG
Berlin, Germany
InGaAs Detector
3001212
InGaAs Detector 3001212
First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution. Features: High sensitivity up to 1700 nm Low dark current Active sensor area between 0.7 and 7 mm²

First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution.

Features:

  • High sensitivity up to 1700 nm
  • Low dark current
  • Active sensor area between 0.7 and 7 mm²
Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Photodiodes
Product Number 3001212
Product Name InGaAs Detector
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 600 to 1700 nm (6000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
InGaAs photodiodes - G8195-12 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Multi-Element Array - 3001411 - First Sensor AG
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 930 nm (7500 to 9300 Å)
View Details
2 suppliers