First Sensor AG Avalanche Photodiode (APD), Series 8 with Bandpass Filter 3001405

Description
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance
Datasheet
Description
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiode (APD), Series 8 with Bandpass Filter - 3001405 - First Sensor AG
Berlin, Germany
Avalanche Photodiode (APD), Series 8 with Bandpass Filter
3001405
Avalanche Photodiode (APD), Series 8 with Bandpass Filter 3001405
Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias operation Low capacitance

Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication.

Special features

  • Maximum sensitivity at 800 nm
  • Optimized for high speeds
  • Low temperature coefficient
  • Fast rise time
  • Potentially low bias operation
  • Low capacitance
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001405
Photodiodes 3001405
Photodiodes AD230-8 SMD (LCC6.1f;BP635;Ubr80 -120V)

Photodiodes AD230-8 SMD (LCC6.1f;BP635;Ubr80-120V)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001405 3001405
Product Name Avalanche Photodiode (APD), Series 8 with Bandpass Filter Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 750 to 820 nm (7500 to 8200 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S9295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details