The HRT-SF(1750/20)-1919
The HRT-SF(1750/20)-1919
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : DC-1730 MHz and 1770-5300MHz
Insertion Loss : 1.8 dB max
Return Loss : 14 dB min
Rejection : ≥40dB@1740-1760MHz
Power : 25 W cw
Operating Temp. : 0℃ to +40℃
Dimension L*W*H : 222mm*20mm*40mm
Finishing : Black Painted
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-SF(1750/20)-1919S |
| Product Name | 1740-1760MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) |
| Filter Type | Band Reject |