The HRT-SF(1600/5)-975S is a 50 ohm coaxial cavity bandstop filter designed to reject frequencies between 1597.5 MHz and 1602.5 MHz with ≥40 dB attenuation while maintaining a passband from DC to 1590 MHz and 1610 MHz to 2200 MHz. It features SMA-female connectors, a maximum insertion loss of 1.2 dB, and a minimum return loss of 11 dB. The filter supports up to 1 W continuous wave power and operates within a temperature range of 0°C to +40°C. The housing is machined from aluminum (6061) with a black painted surface finish and measures 254 mm in length, 240 mm in width, and 266 mm in height. The unit is RoHS compliant and epoxy sealed.
The HRT-SF(1600/5)-975S is a coaxial cavity bandstop filter. The pass band is DC-1590MHz & 1610-2200MHz.lt has excellent rejection ≥40dB@1597.5-1602.5M
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-SF(1600/5)-975S |
| Product Name | 1597.5-1602.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) |
| Filter Type | Band Reject |