The HRT-LF(DC/3000)-03S is a DC-3000 MHz low pass filter with SMA-Female connectors, rated for 5 W continuous wave power. It has a maximum insertion loss of 1.0 dB, a maximum VSWR of 1.7:1, and provides at least 50 dB rejection from 3800 to 8000 MHz. The device measures 43 mm by 27 mm by 14 mm and is constructed of aluminum with a black painted surface. It operates from -40°C to +70°C and is RoHS compliant. The housing is hermetically sealed for uncontrolled altitude environments up to 60,000 feet at 1.0 psi minimum.
The HRT-LF(DC/3000)-03S is a suspended stripline low pass filter. The pass band is DC-3GHz.lt has excellent rejection ≥50dB@3.8-8GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-LF(DC/3000)-03S |
| Product Name | DC-2300MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) |
| Filter Type | Low Pass |