The Snake Camera TRAPPER is a compact, ruggedized, cost-effective snake camera ideal for harsh environments of industrial, construction, automotive and even underwater inspections.
The camera’s body is splash-proof and tightly sealed, while the probe is completely waterproof to IP67 standard. In the event of accidental dropping the camera in the water, it will float and not leak, which makes it ideal for boat inspections. The whole system is dust-proof and drop-proof to 1m (39”) height. The camera doesn’t have an image capturing option, however, it is ideal for live inspections, featuring a 2.7” high-resolution TFT LCD display with 0.3M pixel resolution, 1/9” VGA CMOS image sensor with zoom and image flip options and 4 adjustable high-output LED lights allowing operators to orient camera’s location and thoroughly explore various problem areas.
The TRAPPER snake camera is available with a flex-and-stay insertion probe of Ø8mm (0.31”) and 90 cm (35”) length. The system runs on conventional AA type Alkaline batteries, that are easy to buy and change, offering 4-6 hours of operation.
| Fiberscope.net by MEDIT | |
|---|---|
| Product Category | Borescopes |
| Product Number | TVBS |
| Product Name | TRAPPER Snake Camera |
| Flexibility | Flexible |