ProPhotonix, Ltd. SpecBright™ LED Area Lights

Description
ProPhotonix SpecBright™ LED Area lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs, effectively Lambertian point sources, in a very small area in a package designed for superior thermal management. This allows the LEDs to be driven to their potential, safely, for the longest possible lifetime and stability. The light is then reflected and focused from reflective and Fresnel apherically corrected optics to create an extremely even output pattern over a relatively large area at short and medium distances. These compact units provide high-power high-uniformity illumination required in machine vision, biomedical, fluorescence, strobing, and many other applications. The Area light illuminators are available in a wide range of wavelengths and with various divergence angles. They can be operated in continuous (CW) or pulsed mode. A backlight configuration is also available where the standard lens is replaced with a diffuser. Features Extremely bright, compact, and reliable Chip-on-board technology Excellent uniformity Seamless integration and mounting UV, visible, and near-IR
Description
ProPhotonix SpecBright™ LED Area lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs, effectively Lambertian point sources, in a very small area in a package designed for superior thermal management. This allows the LEDs to be driven to their potential, safely, for the longest possible lifetime and stability. The light is then reflected and focused from reflective and Fresnel apherically corrected optics to create an extremely even output pattern over a relatively large area at short and medium distances. These compact units provide high-power high-uniformity illumination required in machine vision, biomedical, fluorescence, strobing, and many other applications. The Area light illuminators are available in a wide range of wavelengths and with various divergence angles. They can be operated in continuous (CW) or pulsed mode. A backlight configuration is also available where the standard lens is replaced with a diffuser. Features Extremely bright, compact, and reliable Chip-on-board technology Excellent uniformity Seamless integration and mounting UV, visible, and near-IR

Suppliers

Company
Product
Description
Supplier Links
SpecBright™ LED Area Lights -  - ProPhotonix, Ltd.
Salem, NH, USA
SpecBright™ LED Area Lights
SpecBright™ LED Area Lights
ProPhotonix SpecBright™ LED Area lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs, effectively Lambertian point sources, in a very small area in a package designed for superior thermal management. This allows the LEDs to be driven to their potential, safely, for the longest possible lifetime and stability. The light is then reflected and focused from reflective and Fresnel apherically corrected optics to create an extremely even output pattern over a relatively large area at short and medium distances. These compact units provide high-power high-uniformity illumination required in machine vision, biomedical, fluorescence, strobing, and many other applications. The Area light illuminators are available in a wide range of wavelengths and with various divergence angles. They can be operated in continuous (CW) or pulsed mode. A backlight configuration is also available where the standard lens is replaced with a diffuser. Features Extremely bright, compact, and reliable Chip-on-board technology Excellent uniformity Seamless integration and mounting UV, visible, and near-IR

ProPhotonix SpecBright™ LED Area lights are uniquely uniform while maintaining a very high level of brightness not possible with conventional through-hole or surface mount LED based illuminators. This is achieved by placing up to 100 chip-on-board LEDs, effectively Lambertian point sources, in a very small area in a package designed for superior thermal management. This allows the LEDs to be driven to their potential, safely, for the longest possible lifetime and stability. The light is then reflected and focused from reflective and Fresnel apherically corrected optics to create an extremely even output pattern over a relatively large area at short and medium distances.
These compact units provide high-power high-uniformity illumination required in machine vision, biomedical, fluorescence, strobing, and many other applications.
The Area light illuminators are available in a wide range of wavelengths and with various divergence angles. They can be operated in continuous (CW) or pulsed mode. A backlight configuration is also available where the standard lens is replaced with a diffuser.

Features

  • Extremely bright, compact, and reliable
  • Chip-on-board technology
  • Excellent uniformity
  • Seamless integration and mounting
  • UV, visible, and near-IR
Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Illuminators
Product Name SpecBright™ LED Area Lights
Illumination Type Area
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
8W Long Wave UV Tube (366nm) 92-22 - 92-22 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 366 nm (3660 Å)
View Details
LED Stainless Steel Sight Glass Luminaire USL 13/33 - LumiStar365UV™ - LJ Star
Specs
Illumination Type Spot; UV
Light Source Light Emitting Diode
Illuminator Output 4.6 watts
View Details
Backlights -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused (optional feature)
View Details