Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ILLUMINATORS
RAYFINE SPECIALTY LIGHTING CO., LTD.
ITWS-6002 -- 500ML/MIN UV LED STERILIZATION MODULE FOR FLOWING WATER
Rayfine Specialty Lighting Co., Ltd.
500ml/min UV LED sterilization module for flowing water
ITWS-6002
Description
Application: Flowing water sterilization
Rayfine Specialty Lighting Co., Ltd.
Done
Description
Application: Flowing water sterilization
Suppliers
Company
Product
Description
Supplier Links
Rayfine Specialty Lighting Co., Ltd.
Shenzhen, China
500ml/min UV LED sterilization module for flowing water
ITWS-6002
500ml/min UV LED sterilization module for flowing water
ITWS-6002
Application: Flowing water sterilization
Application: Flowing water sterilization
Supplier's Site
Technical Specifications
Rayfine Specialty Lighting Co., Ltd.
Product Category
Illuminators
Product Number
ITWS-6002
Product Name
500ml/min UV LED sterilization module for flowing water
Illumination Type
Spot
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Premium Controlled Lighting
CMB-2540
Specs
Illumination Type
Axial
Light Source
Lamp
Active Area Length
25 inch (635 mm)
View Details
KEYENCE
Flat Ring Light
CA-DRB10F
Specs
Illumination Type
Ring
Light Source
Light Emitting Diode
Illuminator Features
Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
Rayfine Specialty Lighting Co., Ltd.
ICG-NIR light module with white+785nm LED light
RFFM-1001
Specs
Illumination Type
Spot
Light Source
Light Emitting Diode; Laser
Wavelength
785 nm (7850 Å)
View Details
Image Labs International
D-150
Specs
Illumination Type
Dome
Light Source
Light Emitting Diode; Lamp
Illuminator Features
Diffused
View Details