Fiberscope.net by MEDIT 1" Push Camera VIPER Push-Cam4

Description
These cost effective portable inspection devices are designed to deliver quality video inspection in a wide range of applications including: sewers, building ducts/piping, wells, and power plants. The push camera head contains 12 adjustable LED lights, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. The high resolution CCD chip is designed to capture bright, crisp, color video of the inspection area, and it is integrated into a straight view camera. Available with Built-in 512Hz frequency sonde, located immediately behind the camera head, with the ability to remotely locate it. The monitor and additional controls are built into a compact, waterproof and lightweight plastic case making it easy to transport, and carry the videoscope with you. The 7” TFT LCD display presents a live crisp color image at your fingertips. An adjustable sun hood is included as a sun shield for outdoor inspections. The PVC coated fiberglass cable is waterproof and available in either 20 meter (65.6'), 35 meter (114.9 foot) and 40 meter (131.2') lengths. The reel has a convenient rubber handle, which does not slip even when you operate it in gloves or with wet hands. Video is recorded in a professional uncompressed AVI format and will be directly safed to the SD memory card. Also included an AC power cable, and a few accessories necessary for Push Cam - 4 "Viper" set.
Description
These cost effective portable inspection devices are designed to deliver quality video inspection in a wide range of applications including: sewers, building ducts/piping, wells, and power plants. The push camera head contains 12 adjustable LED lights, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. The high resolution CCD chip is designed to capture bright, crisp, color video of the inspection area, and it is integrated into a straight view camera. Available with Built-in 512Hz frequency sonde, located immediately behind the camera head, with the ability to remotely locate it. The monitor and additional controls are built into a compact, waterproof and lightweight plastic case making it easy to transport, and carry the videoscope with you. The 7” TFT LCD display presents a live crisp color image at your fingertips. An adjustable sun hood is included as a sun shield for outdoor inspections. The PVC coated fiberglass cable is waterproof and available in either 20 meter (65.6'), 35 meter (114.9 foot) and 40 meter (131.2') lengths. The reel has a convenient rubber handle, which does not slip even when you operate it in gloves or with wet hands. Video is recorded in a professional uncompressed AVI format and will be directly safed to the SD memory card. Also included an AC power cable, and a few accessories necessary for Push Cam - 4 "Viper" set.

Suppliers

Company
Product
Description
Supplier Links
1
Winnipeg, Manitoba, Canada
1" Push Camera VIPER
Push-Cam4
1" Push Camera VIPER Push-Cam4
These cost effective portable inspection devices are designed to deliver quality video inspection in a wide range of applications including: sewers, building ducts/piping, wells, and power plants. The push camera head contains 12 adjustable LED lights, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. The high resolution CCD chip is designed to capture bright, crisp, color video of the inspection area, and it is integrated into a straight view camera. Available with Built-in 512Hz frequency sonde, located immediately behind the camera head, with the ability to remotely locate it. The monitor and additional controls are built into a compact, waterproof and lightweight plastic case making it easy to transport, and carry the videoscope with you. The 7” TFT LCD display presents a live crisp color image at your fingertips. An adjustable sun hood is included as a sun shield for outdoor inspections. The PVC coated fiberglass cable is waterproof and available in either 20 meter (65.6'), 35 meter (114.9 foot) and 40 meter (131.2') lengths. The reel has a convenient rubber handle, which does not slip even when you operate it in gloves or with wet hands. Video is recorded in a professional uncompressed AVI format and will be directly safed to the SD memory card. Also included an AC power cable, and a few accessories necessary for Push Cam - 4 "Viper" set.

These cost effective portable inspection devices are designed to deliver quality video inspection in a wide range of applications including: sewers, building ducts/piping, wells, and power plants.

The push camera head contains 12 adjustable LED lights, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. The high resolution CCD chip is designed to capture bright, crisp, color video of the inspection area, and it is integrated into a straight view camera. Available with Built-in 512Hz frequency sonde, located immediately behind the camera head, with the ability to remotely locate it. The monitor and additional controls are built into a compact, waterproof and lightweight plastic case making it easy to transport, and carry the videoscope with you. The 7” TFT LCD display presents a live crisp color image at your fingertips. An adjustable sun hood is included as a sun shield for outdoor inspections.

The PVC coated fiberglass cable is waterproof and available in either 20 meter (65.6'), 35 meter (114.9 foot) and 40 meter (131.2') lengths. The reel has a convenient rubber handle, which does not slip even when you operate it in gloves or with wet hands. Video is recorded in a professional uncompressed AVI format and will be directly safed to the SD memory card.

Also included an AC power cable, and a few accessories necessary for Push Cam - 4 "Viper" set.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number Push-Cam4
Product Name 1" Push Camera VIPER
Flexibility Flexible
Viewing Angle Direct
Features Video
Diameter 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
1.23” Pipe Camera TRITON-M - TRITON-mini - Fiberscope.net by MEDIT
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details
Rigid Borescopes -  - Phase II Plus
Phase II Plus
Specs
Flexibility Rigid
Working Length 0.1778 to 0.4318 m (0.1944 to 0.4722 yd)
Field of View 65 degrees
View Details