General Pipe Cleaners Pipe Inspection Cameras Gen-Eye Micro-Scope2™

Description
The Gen-Eye Micro-Scope2® compact handheld inspection tool features a new Command Module that includes a USB port to record on a flash drive. You can watch the action on a big 7” LCD color monitor for crisp, clear pictures and record videos or photos on the flash drive with the one-touch record button. The Micro-Scope is packed with other great features like 4X digital zoom, picture rotate and mirror image buttons, voice-over recording, date and time stamp, and LED Dimmer Control. The internal battery lets you record remotely for up to 4 hours. On-screen status indicators include flash drive capacity indicator and battery strength indicator. The lightweight, compact reel carries 100 ft. of micro push-rod with a color camera, giving you the ability to inspect 1-1/2” to 3” drain lines and many toilet traps. The adjustable mount on the reel let’s you set the monitor to the best viewing angle, wherever you’re working. The Command Module also includes a 3 ft. Probe-Rod with color camera for inspecting hard to reach places. Three adapters are included to improve your viewing angle or to retrieve objects.
Datasheet
Description
The Gen-Eye Micro-Scope2® compact handheld inspection tool features a new Command Module that includes a USB port to record on a flash drive. You can watch the action on a big 7” LCD color monitor for crisp, clear pictures and record videos or photos on the flash drive with the one-touch record button. The Micro-Scope is packed with other great features like 4X digital zoom, picture rotate and mirror image buttons, voice-over recording, date and time stamp, and LED Dimmer Control. The internal battery lets you record remotely for up to 4 hours. On-screen status indicators include flash drive capacity indicator and battery strength indicator. The lightweight, compact reel carries 100 ft. of micro push-rod with a color camera, giving you the ability to inspect 1-1/2” to 3” drain lines and many toilet traps. The adjustable mount on the reel let’s you set the monitor to the best viewing angle, wherever you’re working. The Command Module also includes a 3 ft. Probe-Rod with color camera for inspecting hard to reach places. Three adapters are included to improve your viewing angle or to retrieve objects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Inspection Cameras - Gen-Eye Micro-Scope2™ - General Pipe Cleaners
McKees Rocks, PA, United States
Pipe Inspection Cameras
Gen-Eye Micro-Scope2™
Pipe Inspection Cameras Gen-Eye Micro-Scope2™
The Gen-Eye Micro-Scope2® compact handheld inspection tool features a new Command Module that includes a USB port to record on a flash drive. You can watch the action on a big 7” LCD color monitor for crisp, clear pictures and record videos or photos on the flash drive with the one-touch record button. The Micro-Scope is packed with other great features like 4X digital zoom, picture rotate and mirror image buttons, voice-over recording, date and time stamp, and LED Dimmer Control. The internal battery lets you record remotely for up to 4 hours. On-screen status indicators include flash drive capacity indicator and battery strength indicator. The lightweight, compact reel carries 100 ft. of micro push-rod with a color camera, giving you the ability to inspect 1-1/2” to 3” drain lines and many toilet traps. The adjustable mount on the reel let’s you set the monitor to the best viewing angle, wherever you’re working. The Command Module also includes a 3 ft. Probe-Rod with color camera for inspecting hard to reach places. Three adapters are included to improve your viewing angle or to retrieve objects.

The Gen-Eye Micro-Scope2® compact handheld inspection tool features a new Command Module that includes a USB port to record on a flash drive. You can watch the action on a big 7” LCD color monitor for crisp, clear pictures and record videos or photos on the flash drive with the one-touch record button.

The Micro-Scope is packed with other great features like 4X digital zoom, picture rotate and mirror image buttons, voice-over recording, date and time stamp, and LED Dimmer Control. The internal battery lets you record remotely for up to 4 hours. On-screen status indicators include flash drive capacity indicator and battery strength indicator.

The lightweight, compact reel carries 100 ft. of micro push-rod with a color camera, giving you the ability to inspect 1-1/2” to 3” drain lines and many toilet traps. The adjustable mount on the reel let’s you set the monitor to the best viewing angle, wherever you’re working.

The Command Module also includes a 3 ft. Probe-Rod with color camera for inspecting hard to reach places. Three adapters are included to improve your viewing angle or to retrieve objects.

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Borescopes
Product Number Gen-Eye Micro-Scope2™
Product Name Pipe Inspection Cameras
Flexibility Flexible
Viewing Angle Direct
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Borescope - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Zoom Swing Prism Borescope - R060-032-045SW115-50ZM25 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details
Inspection Camera with Flash Drive - Gen-Eye USB® - General Pipe Cleaners
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video; Locatable / Transmitter
View Details