The Optics and lenses have been designed especially for critical inspections.
This line of ultimate borescopes with interchangeable objectives is a modular borescope system for various applications in rough and changing industrial environments.
Patented 360° Rotatable Objective Sleeves with viewing directions of 30°, 70° and 90° provide freedom of access without moving the body of the scope.
Each rigid scope can be connected to the interchangeable rotatable sleeves with a different direction of view, and field of view. The Simple snap-lock connection is quite easy to use. These interchangeable lenses, compared to rotating mirrors, show significantly better detailed images of the inspection area.
The outer housing of the rigid scopes is Watertight along the working length.
Focus ring integrated in the eye piece allows adjusting sharpness during an inspection.
Sharp, detailed images thanks to the brilliant German optic used inside. Easy on the eyes reducing inspector fatigue, or eye strain.
High grade stainless steel insertion tube
Complete compatibility with all Medit video/image capturing devices (TV, HDTV, USB video cameras)
| Fiberscope.net by MEDIT | |
|---|---|
| Product Category | Borescopes |
| Product Number | 427H |
| Product Name | Modular Rigid Borescope System with swivel lenses |
| Flexibility | Rigid |
| Viewing Angle | Direct; Oblique (optional feature); Side (optional feature) |
| Features | Video |