Fiberoptics Technology, Inc. LED Light Engine FTIII22039-M

Description
FTI’s LED light technology provides the following features: More power than an EKE lamp within a 12mm focal spot. Long life (50000) hours – no lamp to change. Stable output throughout the usable life. Active heat management with integral cooling fan. Optional communication package with Ethernet and RS485 connectivity. – you control functionality; set pulsing, overdrive, and timing values over the internet in real time. 6000K color temperature.
Datasheet
Description
FTI’s LED light technology provides the following features: More power than an EKE lamp within a 12mm focal spot. Long life (50000) hours – no lamp to change. Stable output throughout the usable life. Active heat management with integral cooling fan. Optional communication package with Ethernet and RS485 connectivity. – you control functionality; set pulsing, overdrive, and timing values over the internet in real time. 6000K color temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Engine - FTIII22039-M - Fiberoptics Technology, Inc.
Pomfret, CT, USA
LED Light Engine
FTIII22039-M
LED Light Engine FTIII22039-M
FTI’s LED light technology provides the following features: More power than an EKE lamp within a 12mm focal spot. Long life (50000) hours – no lamp to change. Stable output throughout the usable life. Active heat management with integral cooling fan. Optional communication package with Ethernet and RS485 connectivity. – you control functionality; set pulsing, overdrive, and timing values over the internet in real time. 6000K color temperature.

FTI’s LED light technology provides the following features:

  • More power than an EKE lamp within a 12mm focal spot.
  • Long life (50000) hours – no lamp to change.
  • Stable output throughout the usable life.
  • Active heat management with integral cooling fan.
  • Optional communication package with Ethernet and RS485 connectivity. – you control functionality; set pulsing, overdrive, and timing values over the internet in real time.
  • 6000K color temperature.
Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIII22039-M
Product Name LED Light Engine
Illumination Type Spot
Light Source Light Emitting Diode
Intensity Control 25-pin, Ethernet
Approvals UL 153 CE
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Light Source - FTIII20507 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
CAMPACK DV KIT I w/ BC4014 - LK2506/943611 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 50 watts
View Details