Fiberoptics Technology, Inc. Ringlights & Ringlight Options FTIRL16856-1.25

Description
FTI manufactures a family of fiber optic ring lights unsurpassed in quality and performance. Exceptional output uniformity, mounting ease, and a large selection of customizing options and accessories make the product family adaptable to any need. The standard fiber optic bundle is protected by a flexible PVC sheathed stainless steel tubing. A compact, rugged, black anodized aluminum housing contains and protects the fiberoptic annulus, and anodized aluminum input adapter ensures a long and trouble free life.
Datasheet
Description
FTI manufactures a family of fiber optic ring lights unsurpassed in quality and performance. Exceptional output uniformity, mounting ease, and a large selection of customizing options and accessories make the product family adaptable to any need. The standard fiber optic bundle is protected by a flexible PVC sheathed stainless steel tubing. A compact, rugged, black anodized aluminum housing contains and protects the fiberoptic annulus, and anodized aluminum input adapter ensures a long and trouble free life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ringlights & Ringlight Options - FTIRL16856-1.25 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Ringlights & Ringlight Options
FTIRL16856-1.25
Ringlights & Ringlight Options FTIRL16856-1.25
FTI manufactures a family of fiber optic ring lights unsurpassed in quality and performance. Exceptional output uniformity, mounting ease, and a large selection of customizing options and accessories make the product family adaptable to any need. The standard fiber optic bundle is protected by a flexible PVC sheathed stainless steel tubing. A compact, rugged, black anodized aluminum housing contains and protects the fiberoptic annulus, and anodized aluminum input adapter ensures a long and trouble free life.

FTI manufactures a family of fiber optic ring lights unsurpassed in quality and performance. Exceptional output uniformity, mounting ease, and a large selection of customizing options and accessories make the product family adaptable to any need. The standard fiber optic bundle is protected by a flexible PVC sheathed stainless steel tubing. A compact, rugged, black anodized aluminum housing contains and protects the fiberoptic annulus, and anodized aluminum input adapter ensures a long and trouble free life.

Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIRL16856-1.25
Product Name Ringlights & Ringlight Options
Illumination Type Ring
Illuminator Features Fiber Optic
Active Area Length 1.63 inch (41.4 mm)
Lifetime 6000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Light Line - FTISL16854-16 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot; Line
Light Source Light Emitting Diode (optional feature); Laser (optional feature); Lamp (optional feature)
Illuminator Features Strobe (optional feature); Diffused; Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
SOFT BOX KIT II - LK4510/945582 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 100 to 240 volts
Illuminator Output 300 to 1000 watts
View Details