TSI Incorporated LED Illuminator PIV00876 PIV00876

Description
This unit is specifically designed for high speed flow visualization applications and PIV measurements, and perfect for small-scale or confined experiments. This high-powered LED illuminator offers a programmable illumination output at 528nm, from continuous-wave mode (CW) to single- and double-pulse mode (down to 200ns pulse width). System Specifications -   Power requirements 120VAC, 5A Dimensions (W x H x D) 116 mm x 160 mm x 122 mm Pulse width modulation 0.2 - 300 μs increments Selectable pulse delay (DT) 0-100 ms, 0.05 μs increments Computer communication USB 2.0 Illumination wavelength 528 nm Continuous-wave (18A, DC) 2,100 lm (4.1 W) Pulse operation (2μs, 250 A) 12,000 lm (24 W) Features & Benefits Compact, transportable and easy to use Powerful 528 nm illumination with up to 60W in continuous wave mode Triggered pulse mode can be synchronized with camera image capture Minimum illumination pulse width of 300µs for instantaneous image capture Adaptable with cylindrical and focusing optics for the formation of 2D light sheet or 3D light cones Ideal for flow visualization and PIV applications
Description
This unit is specifically designed for high speed flow visualization applications and PIV measurements, and perfect for small-scale or confined experiments. This high-powered LED illuminator offers a programmable illumination output at 528nm, from continuous-wave mode (CW) to single- and double-pulse mode (down to 200ns pulse width). System Specifications -   Power requirements 120VAC, 5A Dimensions (W x H x D) 116 mm x 160 mm x 122 mm Pulse width modulation 0.2 - 300 μs increments Selectable pulse delay (DT) 0-100 ms, 0.05 μs increments Computer communication USB 2.0 Illumination wavelength 528 nm Continuous-wave (18A, DC) 2,100 lm (4.1 W) Pulse operation (2μs, 250 A) 12,000 lm (24 W) Features & Benefits Compact, transportable and easy to use Powerful 528 nm illumination with up to 60W in continuous wave mode Triggered pulse mode can be synchronized with camera image capture Minimum illumination pulse width of 300µs for instantaneous image capture Adaptable with cylindrical and focusing optics for the formation of 2D light sheet or 3D light cones Ideal for flow visualization and PIV applications

Suppliers

Company
Product
Description
Supplier Links
LED Illuminator PIV00876 - PIV00876 - TSI Incorporated
Shoreview, MN, United States
LED Illuminator PIV00876
PIV00876
LED Illuminator PIV00876 PIV00876
This unit is specifically designed for high speed flow visualization applications and PIV measurements, and perfect for small-scale or confined experiments. This high-powered LED illuminator offers a programmable illumination output at 528nm, from continuous-wave mode (CW) to single- and double-pulse mode (down to 200ns pulse width). System Specifications -   Power requirements 120VAC, 5A Dimensions (W x H x D) 116 mm x 160 mm x 122 mm Pulse width modulation 0.2 - 300 μs increments Selectable pulse delay (DT) 0-100 ms, 0.05 μs increments Computer communication USB 2.0 Illumination wavelength 528 nm Continuous-wave (18A, DC) 2,100 lm (4.1 W) Pulse operation (2μs, 250 A) 12,000 lm (24 W) Features & Benefits Compact, transportable and easy to use Powerful 528 nm illumination with up to 60W in continuous wave mode Triggered pulse mode can be synchronized with camera image capture Minimum illumination pulse width of 300µs for instantaneous image capture Adaptable with cylindrical and focusing optics for the formation of 2D light sheet or 3D light cones Ideal for flow visualization and PIV applications

This unit is specifically designed for high speed flow visualization applications and PIV measurements, and perfect for small-scale or confined experiments.

This high-powered LED illuminator offers a programmable illumination output at 528nm, from continuous-wave mode (CW) to single- and double-pulse mode (down to 200ns pulse width).

System Specifications -  
Power requirements 120VAC, 5A
Dimensions (W x H x D) 116 mm x 160 mm x 122 mm
Pulse width modulation 0.2 - 300 μs increments
Selectable pulse delay (DT) 0-100 ms, 0.05 μs increments
Computer communication USB 2.0
Illumination wavelength 528 nm
Continuous-wave (18A, DC) 2,100 lm (4.1 W)
Pulse operation (2μs, 250 A) 12,000 lm (24 W)

Features & Benefits

  • Compact, transportable and easy to use
  • Powerful 528 nm illumination with up to 60W in continuous wave mode
  • Triggered pulse mode can be synchronized with camera image capture
  • Minimum illumination pulse width of 300µs for instantaneous image capture
  • Adaptable with cylindrical and focusing optics for the formation of 2D light sheet or 3D light cones
  • Ideal for flow visualization and PIV applications
Supplier's Site

Technical Specifications

  TSI Incorporated
Product Category Illuminators
Product Number PIV00876
Product Name LED Illuminator PIV00876
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Intensity Control Yes, 0 - 100%
Active Area Width 6 inch (152 mm)
Lifetime 1000 to 10000 hours
View Details
U3 Tri-Light - U30010/944741 - Cool-Lux
Specs
Illumination Type Photography Light
Color Temperature 3000 K
Voltage 12 volts
View Details
Back Light - CA-DSR15 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details