Fiberoptics Technology, Inc. Backlights FTIBL16308

Description
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part • A standard bundle length of 36" (914mm) is suitable for most applications • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS input adapter is swaged on the SS sheathing for durability and long life • Housing thickness less than 1" (25mm).
Description
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part • A standard bundle length of 36" (914mm) is suitable for most applications • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS input adapter is swaged on the SS sheathing for durability and long life • Housing thickness less than 1" (25mm).

Suppliers

Company
Product
Description
Supplier Links
Backlights FTIBL16308
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part • A standard bundle length of 36" (914mm) is suitable for most applications • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS input adapter is swaged on the SS sheathing for durability and long life • Housing thickness less than 1" (25mm).

FTI manufactures several standard products for machine vision lighting with the following features:
• Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part
• A standard bundle length of 36" (914mm) is suitable for most applications
• Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products
• FTI Backlights can be used with all strobe lights manufactured today
• Fixture holes in the all aluminum, black anodized body assist in mounting
• SS input adapter is swaged on the SS sheathing for durability and long life
• Housing thickness less than 1" (25mm).

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIBL16308
Product Name Backlights
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Light Line - FTISL16854-24 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot; Line
Light Source Light Emitting Diode (optional feature); Laser (optional feature); Lamp (optional feature)
Illuminator Features Strobe (optional feature); Diffused; Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
CHROMA KEY BLUE / GREEN SCREEN KIT - LK2350/945180 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 100 to 240 volts
Illuminator Output 300 to 1000 watts
View Details