Fiberoptics Technology, Inc. LED Light Source FTIII20505-2

Description
The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable output throughout the usable life. Integral heat management with temperature controlled cooling fan. Very small footprint. Three-chip RGB version outputs 16M user-selectable colors. DMX 512, RJ45 and mini-USB addressable to control intensity, color and duration.
Datasheet
Description
The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable output throughout the usable life. Integral heat management with temperature controlled cooling fan. Very small footprint. Three-chip RGB version outputs 16M user-selectable colors. DMX 512, RJ45 and mini-USB addressable to control intensity, color and duration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Source - FTIII20505-2 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
LED Light Source
FTIII20505-2
LED Light Source FTIII20505-2
The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable output throughout the usable life. Integral heat management with temperature controlled cooling fan. Very small footprint. Three-chip RGB version outputs 16M user-selectable colors. DMX 512, RJ45 and mini-USB addressable to control intensity, color and duration.

The NEWEST fiber optic lighting offering
from FTI features a bright, reliable, compact
electronic solution for commercial and
technical lighting applications.
Long life (50000) hours, no lamp to
change.
Stable output throughout the usable life.
Integral heat management with
temperature controlled cooling fan.
Very small footprint.
Three-chip RGB version outputs 16M
user-selectable colors.
DMX 512, RJ45 and mini-USB
addressable to control intensity, color and
duration.

Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIII20505-2
Product Name LED Light Source
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Active Area Length 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Light Line - FTIDL16855-6 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot; Dual Spot; Line
Light Source Light Emitting Diode (optional feature); Laser (optional feature); Lamp (optional feature)
Illuminator Features Strobe (optional feature); Diffused; Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
POWER KIT I w/ BC4112 - SL3097/945132 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details