Fiberoptics Technology, Inc. Backlights FTIBL16307

Description
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part • A standard bundle length of 36" (914mm) is suitable for most applications • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS input adapter is swaged on the SS sheathing for durability and long life • Housing thickness less than 1" (25mm).
Description
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part • A standard bundle length of 36" (914mm) is suitable for most applications • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS input adapter is swaged on the SS sheathing for durability and long life • Housing thickness less than 1" (25mm).

Suppliers

Company
Product
Description
Supplier Links
Backlights FTIBL16307
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part • A standard bundle length of 36" (914mm) is suitable for most applications • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS input adapter is swaged on the SS sheathing for durability and long life • Housing thickness less than 1" (25mm).

FTI manufactures several standard products for machine vision lighting with the following features:
• Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part
• A standard bundle length of 36" (914mm) is suitable for most applications
• Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products
• FTI Backlights can be used with all strobe lights manufactured today
• Fixture holes in the all aluminum, black anodized body assist in mounting
• SS input adapter is swaged on the SS sheathing for durability and long life
• Housing thickness less than 1" (25mm).

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIBL16307
Product Name Backlights
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MO150 Light Source with Integral Filter Drawer - FTIII18665 - Fiberoptics Technology, Inc.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Telecentric Transmission Illuminator - TDB 35 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 1.38 inch (35 mm)
View Details