Fiber Instrument Sales, Inc./FIS FIS ST/UPC Male-Female Attenuator F1-9621C08

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS ST/UPC Male-Female Attenuator - F1-9621C08 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS ST/UPC Male-Female Attenuator
F1-9621C08
FIS ST/UPC Male-Female Attenuator F1-9621C08
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-9621C08
Product Name FIS ST/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Variable Attenuator, Ultrafast, 690 - 1040 nm - VA-BB-2 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 690 to 1040 nm (6900 to 10400 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, LC APC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
FIS Bulkhead Female-Female Attenuator - F1-8326S - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1550 nm (15500 Å)
View Details
Fiber Attenuator - SC/APC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details