Fiber Instrument Sales, Inc./FIS FIS LC/UPC Male-Female Attenuator F1-8761C09

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS LC/UPC Male-Female Attenuator - F1-8761C09 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS LC/UPC Male-Female Attenuator
F1-8761C09
FIS LC/UPC Male-Female Attenuator F1-8761C09
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8761C09
Product Name FIS LC/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1310 nm, 20 dB, FC/APC Connector. - F-ADAT-13-20-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 20 dB
View Details
2W/10 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz - LCAT1005-10 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 10 dB
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, ST® Compatible UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details