Westek Electronics, Inc. ST Attenuator 5DB FC 22ATT5DB

Description
ST UPC Male-Female Buildout Attenuator
Description
ST UPC Male-Female Buildout Attenuator

Suppliers

Company
Product
Description
Supplier Links
ST Attenuator 5DB - FC 22ATT5DB - Westek Electronics, Inc.
Watsonville, CA, USA
ST Attenuator 5DB
FC 22ATT5DB
ST Attenuator 5DB FC 22ATT5DB
ST UPC Male-Female Buildout Attenuator

ST UPC Male-Female Buildout Attenuator

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Fiber Optic Attenuators
Product Number FC 22ATT5DB
Product Name ST Attenuator 5DB
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 3 dB, FC/PC Connector. - F-ADAT-15-03-50 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 3 dB
View Details
SC Attenuator 10db - FC 3ATT10DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Attenuation Range 10 dB
View Details
Precision Fiber Attenuator, SC / APC, 15db - FOATSCA-15D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC; APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
FIS ST/UPC Male-Female Attenuator - F1-9621C08 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details