Fiber Instrument Sales, Inc./FIS FIS Bulkhead Female-Female Attenuator F1-8223S

Description
Filter technology, vibration and temperature resistant
Description
Filter technology, vibration and temperature resistant

Suppliers

Company
Product
Description
Supplier Links
FIS Bulkhead Female-Female Attenuator - F1-8223S - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Bulkhead Female-Female Attenuator
F1-8223S
FIS Bulkhead Female-Female Attenuator F1-8223S
Filter technology, vibration and temperature resistant

Filter technology, vibration and temperature resistant

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8223S
Product Name FIS Bulkhead Female-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 nm (13100 Å)
Attenuation Range -1.5 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 900 - 1300 nm Broadband - VA-CB-3 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 900 to 1300 nm (9000 to 13000 Å)
View Details
SC Attenuator 10db - FC 3ATT10DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Attenuation Range 10 dB
View Details
Precision Fiber Attenuator, SC / APC, 25db - FOATSCA-25D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC; APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers
FIS FC/APC Male-Female Attenuator - F1-8751C05 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details