L-com, Inc. Precision Fiber Attenuator, SC / APC, 25db FOATSCA-25D

Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Precision Fiber Attenuator, SC / APC, 25db - FOATSCA-25D - L-com, Inc.
North Andover, MA, United States
Precision Fiber Attenuator, SC / APC, 25db
FOATSCA-25D
Precision Fiber Attenuator, SC / APC, 25db FOATSCA-25D
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features Dual Wavelength (1310/1550nm) support offers multi-application flexibility Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today!

Features

  • Dual Wavelength (1310/1550nm) support offers multi-application flexibility
  • Attenuating material-Ion Doped Fiber
  • Ceramic ferrules provide precise alignment
  • Inline design accommodates fast and easy installation
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site
Attenuator Sc Apc 25Db Rohs Compliant L-Com - 89M9661 - Newark, An Avnet Company
Chicago, IL, United States
Attenuator Sc Apc 25Db Rohs Compliant L-Com
89M9661
Attenuator Sc Apc 25Db Rohs Compliant L-Com 89M9661
ATTENUATOR SC APC 25DB ROHS COMPLIANT: YES

ATTENUATOR SC APC 25DB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATSCA-25D 89M9661
Product Name Precision Fiber Attenuator, SC / APC, 25db Attenuator Sc Apc 25Db Rohs Compliant L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 830 nm - VA-CB-830 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 830 nm (8300 Å)
View Details
LC Attenuator 20db - FC 4ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 20 dB
View Details
Fiber Optic Attenuators - 5073-FOATSC-31-20D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 20 dB
View Details
FIS FC/APC Male-Female Attenuator - F1-8751C20 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details