Festo Corporation Proximity sensor SMT-8G-NS-24V-E-0,3Q-M8D

Description
Measuring principle: magneto-resistive SMT-8-F: in accordance with the ATEX directive for explosive atmospheres SMT-8G: design ideal for gripper sensing SMT-8-SL: sturdy thanks to long guides and plug directly at the sensor Variants suitable for use with energy chains and robots Can be inserted into the slot lengthwise or from above LED switching status indication Cable length 0.3, 2.5, 5 m
Request a Quote Datasheet
Description
Measuring principle: magneto-resistive SMT-8-F: in accordance with the ATEX directive for explosive atmospheres SMT-8G: design ideal for gripper sensing SMT-8-SL: sturdy thanks to long guides and plug directly at the sensor Variants suitable for use with energy chains and robots Can be inserted into the slot lengthwise or from above LED switching status indication Cable length 0.3, 2.5, 5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMT-8G-NS-24V-E-0,3Q-M8D - Festo Corporation
Islandia, NY, United States
Measuring principle: magneto-resistive SMT-8-F: in accordance with the ATEX directive for explosive atmospheres SMT-8G: design ideal for gripper sensing SMT-8-SL: sturdy thanks to long guides and plug directly at the sensor Variants suitable for use with energy chains and robots Can be inserted into the slot lengthwise or from above LED switching status indication Cable length 0.3, 2.5, 5 m
  • Measuring principle: magneto-resistive
  • SMT-8-F: in accordance with the ATEX directive for explosive atmospheres
  • SMT-8G: design ideal for gripper sensing
  • SMT-8-SL: sturdy thanks to long guides and plug directly at the sensor
  • Variants suitable for use with energy chains and robots
  • Can be inserted into the slot lengthwise or from above
  • LED switching status indication
  • Cable length 0.3, 2.5, 5 m
Supplier's Site Datasheet
Proximity Sensors - 2171-SMT-8G-NS-24V-E-0,3Q-M8D-ND - DigiKey
Thief River Falls, MN, United States
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number SMT-8G-NS-24V-E-0,3Q-M8D 2171-SMT-8G-NS-24V-E-0,3Q-M8D-ND
Product Name Proximity sensor Proximity Sensors
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SDBT-MS-20NL-ZN-E-10-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
2 suppliers
Proximity sensor - SIEF-M30B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Proximity sensor - SMT-8M-A-PS-24V-E-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Receiver - SOEG-E-M18W-NA-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details