Festo Corporation Proximity sensor SDBT-MS-20NL-ZN-E-10-LE-EX6

Description
Measuring principle: magneto-resistive Oil-resistant, welding field-resistant, resistant to welding spatter Can be inserted into the slot from above, secured with screw LED switching status indication Cable length 0.3 ... 5 m SDBT-EX6: To EU Explosion Protection Directive (ATEX)
Request a Quote Datasheet
Description
Measuring principle: magneto-resistive Oil-resistant, welding field-resistant, resistant to welding spatter Can be inserted into the slot from above, secured with screw LED switching status indication Cable length 0.3 ... 5 m SDBT-EX6: To EU Explosion Protection Directive (ATEX)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SDBT-MS-20NL-ZN-E-10-LE-EX6 - Festo Corporation
Islandia, NY, United States
Measuring principle: magneto-resistive Oil-resistant, welding field-resistant, resistant to welding spatter Can be inserted into the slot from above, secured with screw LED switching status indication Cable length 0.3 ... 5 m SDBT-EX6: To EU Explosion Protection Directive (ATEX)
  • Measuring principle: magneto-resistive
  • Oil-resistant, welding field-resistant, resistant to welding spatter
  • Can be inserted into the slot from above, secured with screw
  • LED switching status indication
  • Cable length 0.3 ... 5 m
  • SDBT-EX6: To EU Explosion Protection Directive (ATEX)
Supplier's Site Datasheet
Proximity Sensors - 2171-SDBT-MS-20NL-ZN-E-10-LE-EX6-ND - DigiKey
Thief River Falls, MN, United States
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number SDBT-MS-20NL-ZN-E-10-LE-EX6 2171-SDBT-MS-20NL-ZN-E-10-LE-EX6-ND
Product Name Proximity sensor Proximity Sensors
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Position sensor - SMH-S1-HGPP20/25 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Proximity sensor - SIEN-4B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Proximity sensor - SME-8-S-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 158 F (-40 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Proximity sensor - SIES-8M-PO-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers