Festo Corporation Proximity Switch SME-3-LED-24

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, (12112), 3 WIRE CABLE, 2.5 M LENGTH, 4.5 W, 200 MA, 24 V, 0.5 A, 2000 HZ, 0.5 MS, IP66. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, (12112), 3 WIRE CABLE, 2.5 M LENGTH, 4.5 W, 200 MA, 24 V, 0.5 A, 2000 HZ, 0.5 MS, IP66. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4782338 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4782338
Proximity Switch 4782338
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, (12112), 3 WIRE CABLE, 2.5 M LENGTH, 4.5 W, 200 MA, 24 V, 0.5 A, 2000 HZ, 0.5 MS, IP66. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, (12112), 3 WIRE CABLE, 2.5 M LENGTH, 4.5 W, 200 MA, 24 V, 0.5 A, 2000 HZ, 0.5 MS, IP66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
FESTO Sensors & Switches SME-3-LED-24

FESTO Sensors & Switches SME-3-LED-24

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4782338
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1102LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity sensor - SIEH-M12B-NS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers