Festo Corporation Sub-base PAML-CP-90-HP3-G1

Description
sub-base PAML-CP-90-HP3-G1 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
Request a Quote Datasheet
Description
sub-base PAML-CP-90-HP3-G1 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-base - PAML-CP-90-HP3-G1 - Festo Corporation
Islandia, NY, United States
sub-base PAML-CP-90-HP3-G1 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]

sub-base PAML-CP-90-HP3-G1 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAML-CP-90-HP3-G1
Product Name Sub-base
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-10 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Branching module - FRM-H-1-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 3247 GPM (12300 L/min)
View Details
Branching module - FRM-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 5280 GPM (20000 L/min)
View Details
2 suppliers
Branching module - FRM-3/4-D-MAXI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 3/4"
View Details