Festo Corporation Branching module FRM-D-MAXI

Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet
Description
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - FRM-D-MAXI - Festo Corporation
Islandia, NY, United States
Branching module
FRM-D-MAXI
Branching module FRM-D-MAXI
Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • With optional integrated non-return function and pressure switch
  • Size: mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Manifold - 4781992 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
4781992
Pneumatic Manifold 4781992
PNEUMATIC MANIFOLD, D-SERIES BRANCHING MODULE, 16 BAR, 230 PSI, 20000 L/MIN FLOW RATE, 1X G3/4 PORT, 1X G1/4 PORT, W/O THREADED CONNECTION PLATES, -10 TO +60 DEGREE C, (170686). FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC MANIFOLD, D-SERIES BRANCHING MODULE, 16 BAR, 230 PSI, 20000 L/MIN FLOW RATE, 1X G3/4 PORT, 1X G1/4 PORT, W/O THREADED CONNECTION PLATES, -10 TO +60 DEGREE C, (170686). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number FRM-D-MAXI 4781992
Product Name Branching module Pneumatic Manifold
Application General Purpose; Gas; Compressed Air (Pneumatic) Gas
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-3/2-PRS-3/8-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE18-PRSE-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/2"
Body Material Acetal; PA-reinforced
View Details
2 suppliers
Connection block - CPE18-3/2-PRS-3/8-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - MS4-FRM-1/8 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Aluminum; Die-cast aluminum
View Details