Festo Corporation Active carbon filter MS6-LFX-1/2-U

Description
Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS6-LFX-1/2-U - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS6-LFX-1/2-U
Active carbon filter MS6-LFX-1/2-U
Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • Width dimension 62 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6-LFX-1/2-U
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
Maximum Volume 31.8 SCFM (54.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-1/2-D-MIDI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Maximum Volume 61.8 SCFM (105 m³/hr)
View Details
Compressed air filter - LF-D-5M-MAXI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
View Details
Compressed air filter - MS4-LF-1/4-CRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Filter cartridge - MS6-LFP-E - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 6 microns (6 micrometers)
View Details