Festo Corporation Compressed air filter LF-3/4-D-MAXI-A-NPT

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-3/4-D-MAXI-A-NPT - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-3/4-D-MAXI-A-NPT
Compressed air filter LF-3/4-D-MAXI-A-NPT
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-3/4-D-MAXI-A-NPT
Product Name Compressed air filter
Filter Type General Purpose
Connection 3/4" NPT; 3/4 NPT
Maximum Volume 176.6 SCFM (300 m³/hr)
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-3/8-D-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 50.1 SCFM (85.23 m³/hr)
View Details
Fine filter - LFMB-D-MAXI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Compressed air filter - MS4-LF-1/8-CRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Filter Size 4 microns (4 micrometers)
View Details
Micro filter - LFMA-1/4-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Maximum Volume 26.1 SCFM (44.41 m³/hr)
View Details