Festo Corporation Compressed air filter MS6N-LF-1/2-ERV

Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS6N-LF-1/2-ERV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS6N-LF-1/2-ERV
Compressed air filter MS6N-LF-1/2-ERV
With NPT connecting thread Width dimension 62 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • With NPT connecting thread
  • Width dimension 62 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LF-1/2-ERV
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
Maximum Volume 144.8 SCFM (246 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter combination - LFMBA-1/4-D-MINI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/4" NPT; 1/4 NPT
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details
Fine filter combination - LFMBA-3/4-D-MIDI-DA - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/4" NPT; G3/4
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Compressed air filter - MS6N-LF-1/2-EUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
View Details
Active carbon filter - LFX-3/4-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 3/4" NPT; Sub-base G3/4
Maximum Volume 31.8 SCFM (54.02 m³/hr)
View Details