Festo Corporation Branching module MS6-FRM-1/2

Description
Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet
Description
Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS6-FRM-1/2 - Festo Corporation
Islandia, NY, United States
Branching module
MS6-FRM-1/2
Branching module MS6-FRM-1/2
Width dimension 62 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
  • Width dimension 62 mm
  • With optional integrated non-return function and pressure switch
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Available with pressure sensor
Supplier's Site Datasheet
Pneumatic Manifold - 39208333 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
39208333
Pneumatic Manifold 39208333
BRANCHING MODULE, MS6 SERIES, PORTING BLOCK, 0-20 BAR OPERATING PRESSURE, G1/2, 0-250 VAC. 0-125 VDC, -10 TO +60 DEGREES C, DIE-CAST ALUMINIUM, (529853). FREE 2 YEAR RADWELL WARRANTY

BRANCHING MODULE, MS6 SERIES, PORTING BLOCK, 0-20 BAR OPERATING PRESSURE, G1/2, 0-250 VAC. 0-125 VDC, -10 TO +60 DEGREES C, DIE-CAST ALUMINIUM, (529853). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number MS6-FRM-1/2 39208333
Product Name Branching module Pneumatic Manifold
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-3/8-D-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Connection block - CPE10-PRS-1/4-6-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPX-AB-4-M12X2-5POL-R - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PC PA
View Details
Pressure regulating valve manifold - LRB-1/4-D-7-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 475 GPM (1800 L/min)
View Details