Festo Corporation Connection block CPE10-PRS-1/4-8

Description
manifold block CPE10-PRS-1/4-8 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE10-PRS-1/4-8 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-PRS-1/4-8 - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-PRS-1/4-8
Connection block CPE10-PRS-1/4-8
manifold block CPE10-PRS-1/4-8 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE10-PRS-1/4-8 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=8, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-PRS-1/4-8
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-1/2-D-O-K5-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Connection block - CPE18-3/2-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - FRM-H-1/4-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 528 GPM (2000 L/min)
View Details
Branching module - FRM-3/4-D-MAXI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 3/4"
View Details