Festo Corporation Sub-base PAML-CP-186-HP3-G14

Description
sub-base PAML-CP-186-HP3-G14 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
Request a Quote Datasheet
Description
sub-base PAML-CP-186-HP3-G14 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-base - PAML-CP-186-HP3-G14 - Festo Corporation
Islandia, NY, United States
sub-base PAML-CP-186-HP3-G14 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]

sub-base PAML-CP-186-HP3-G14 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAML-CP-186-HP3-G14
Product Name Sub-base
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA4-PR6-3-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Rotary distributor - GF-1/2-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/2"
Temperature Range 14 to 176 F (-10 to 80 C)
View Details
Multi-pin - CPV10-VI-P4-M7-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - FRM-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 2165 GPM (8200 L/min)
View Details