Festo Corporation Active carbon filter MS4-LFX-1/8-U

Description
Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS4-LFX-1/8-U - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS4-LFX-1/8-U
Active carbon filter MS4-LFX-1/8-U
Grid dimension 40 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • Grid dimension 40 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS4-LFX-1/8-U
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/8" NPT; G1/8
Filter Size 4 microns (4 micrometers)
Maximum Volume 12.7 SCFM (21.61 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - MS6N-LF-1/2-CRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
View Details
Compressed air filter - LF-D-5M-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Compressed air filter - MS4-LF-1/4-EUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-3/4-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 69.9 SCFM (119 m³/hr)
View Details