Festo Corporation Compressed air filter LF-1/2-D-5M-MIDI

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-1/2-D-5M-MIDI - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-1/2-D-5M-MIDI
Compressed air filter LF-1/2-D-5M-MIDI
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-1/2-D-5M-MIDI
Product Name Compressed air filter
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 70.6 SCFM (120 m³/hr)
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-1/2-D-MAXI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 84.7 SCFM (144 m³/hr)
View Details
Micro filter - MS4-LFM-1/4-ARM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Compressed air filter - LF-1-D-5M-MAXI - Festo Corporation
Specs
Filter Type General Purpose
Connection G1
Maximum Volume 134.2 SCFM (228 m³/hr)
View Details
Compressed air filter - MS4N-LF-1/8-CRV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; NPT1/8-27
Filter Size 4 microns (4 micrometers)
View Details