Festo Corporation Connection block CPE14-3/2-PRS-3/8-9

Description
manifold block CPE14-3/2-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE14-3/2-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE14-3/2-PRS-3/8-9 - Festo Corporation
Islandia, NY, United States
Connection block
CPE14-3/2-PRS-3/8-9
Connection block CPE14-3/2-PRS-3/8-9
manifold block CPE14-3/2-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE14-3/2-PRS-3/8-9 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=9, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE14-3/2-PRS-3/8-9
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV14-VI-P2-1/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Pressure regulating valve manifold - LRB-1/4-D-7-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 475 GPM (1800 L/min)
View Details