Festo Corporation Connection block MHP2-PR6-3

Description
manifold block MHP2-PR6-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet
Description
manifold block MHP2-PR6-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP2-PR6-3 - Festo Corporation
Islandia, NY, United States
Connection block
MHP2-PR6-3
Connection block MHP2-PR6-3
manifold block MHP2-PR6-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

manifold block MHP2-PR6-3 For semi in-line valve MHP2-...-HC/TC Max. number of valve positions=6, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP2-PR6-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-P6-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPX-AB-8-M12X2-5POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details
Connection block - CPE18-3/2-PRS-3/8-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Multi-pin - CPV10-VI-P8-M7-D - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details