Festo Corporation Connection block MHP1-PR10-3

Description
manifold block MHP1-PR10-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-PR10-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-PR10-3 - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-PR10-3
Connection block MHP1-PR10-3
manifold block MHP1-PR10-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHP1-PR10-3 For semi in-line valve MHP1-...-HC/TC Max. number of valve positions=10, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-PR10-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 5280 GPM (20000 L/min)
View Details
2 suppliers
Distributor block - FR-4-3/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 3
View Details
Branching module - FRM-H-3/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/4"
Body Material Aluminum; Die-cast aluminum
View Details