Festo Corporation Branching module MS12N-FRM-G

Description
With NPT connecting thread Width dimension 124 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 124 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS12N-FRM-G - Festo Corporation
Islandia, NY, United States
Branching module
MS12N-FRM-G
Branching module MS12N-FRM-G
With NPT connecting thread Width dimension 124 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
  • With NPT connecting thread
  • Width dimension 124 mm
  • With optional integrated non-return function and pressure switch
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Available with pressure sensor
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS12N-FRM-G
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Aluminum; Die-cast aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-PRS-3/8-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - MS6-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1109 GPM (4200 L/min)
View Details
Connection block - CPE10-3/2-PRS-1/4-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details