Festo Corporation Manifold rail MHJ10-P16

Description
manifold rail MHJ10-P16 Grid dimension=11 mm, Polarity protected=for operating voltage, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=635 g
Request a Quote Datasheet
Description
manifold rail MHJ10-P16 Grid dimension=11 mm, Polarity protected=for operating voltage, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=635 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold rail - MHJ10-P16 - Festo Corporation
Islandia, NY, United States
Manifold rail
MHJ10-P16
Manifold rail MHJ10-P16
manifold rail MHJ10-P16 Grid dimension=11 mm, Polarity protected=for operating voltage, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=635 g

manifold rail MHJ10-P16 Grid dimension=11 mm, Polarity protected=for operating voltage, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=635 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHJ10-P16
Product Name Manifold rail
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-3/2-PRS-3/8-9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - MHP1-PR10-3-PI-D25 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - MHP2-PR2-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - MS4N-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details