Festo Corporation Manifold MHA1-P6-2-M3-PI

Description
manifold block MHA1-P6-2-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet
Description
manifold block MHA1-P6-2-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA1-P6-2-M3-PI - Festo Corporation
Islandia, NY, United States
manifold block MHA1-P6-2-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

manifold block MHA1-P6-2-M3-PI with base plugs, for manifold block valves MHA1-...-PI Max. number of valve positions=6, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=1 - Low corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA1-P6-2-M3-PI
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Branching module - FRM-1/8-D-MINI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 1/8"
View Details
Pressure regulating valve manifold - LRB-3/8-D-O-K5-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Manifold - MHA2-PR10-3-M5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details