Festo Corporation Connection block CPE14-3/2-PRS-3/8-6

Description
manifold block CPE14-3/2-PRS-3/8-6 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE14-3/2-PRS-3/8-6 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE14-3/2-PRS-3/8-6 - Festo Corporation
Islandia, NY, United States
Connection block
CPE14-3/2-PRS-3/8-6
Connection block CPE14-3/2-PRS-3/8-6
manifold block CPE14-3/2-PRS-3/8-6 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE14-3/2-PRS-3/8-6 For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE14-3/2-PRS-3/8-6
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold subbase with 90° connections - NAVW-1/4-1-ISO - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type G1/8
View Details
2 suppliers
Branching module - FRM-H-1/2-D-MIDI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Size 1/2"
View Details
Branching module - MS9-FRM-NG-VS - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 290 psi (0.0 to 204 m H2O)
View Details
Manifold subbase - NAV-1/4-NPT-1C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT1/8-27
Maximum Pressure 232 psi (163 m H2O)
View Details